DSF/FPREN 62772

Composite Hollow Core Station Post Insulators for substations with a.c. voltage greater than 1000 V and d.c. voltage greater than 1500V- Definitions, test methods and acceptance criteria

pending
Organization: DS
Status: pending
Page Count: 24
scope:

This International Standard applies to composite hollow core station post insulators consisting of a load-bearing insulating tube (core) made of resin impregnated fibres an insulating filler material (e.g. solid, liquid, foam, gaseous - pressurized or unpressurized), a housing (outside the insulating tube) made of polymeric material (for example silicone or ethylene-propylene) and metal fixing devices at the ends of the insulating tube. Composite hollow core station post insulators as defined in this standard are intended for general use in substations in both, outdoor and indoor environments, operating with a rated AC voltage greater than 1 000 V and a frequency not greater than 100 Hz or for use in direct current systems with a rated voltage greater than 1 500 V.

Document History

November 22, 2016
Composite Hollow Core Station Post Insulators for substations with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V- Definitions, test methods and acceptance criteria
IEC 62772:2016 applies to composite hollow core station post insulators consisting of a load-bearing insulating tube (core) made of resin impregnated fibres an insulating filler material (e.g. solid,...
Composite Hollow Core Station Post Insulators for substations with a.c. voltage greater than 1000 V and d.c. voltage greater than 1500V - Definitions, test methods and acceptance criteria
A description is not available for this item.
DSF/FPREN 62772
Composite Hollow Core Station Post Insulators for substations with a.c. voltage greater than 1000 V and d.c. voltage greater than 1500V- Definitions, test methods and acceptance criteria
This International Standard applies to composite hollow core station post insulators consisting of a load-bearing insulating tube (core) made of resin impregnated fibres an insulating filler material...
Advertisement