DSF/FPREN 62772
Composite Hollow Core Station Post Insulators for substations with a.c. voltage greater than 1000 V and d.c. voltage greater than 1500V - Definitions, test methods and acceptance criteria
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
Document History
November 22, 2016
Composite Hollow Core Station Post Insulators for substations with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V- Definitions, test methods and acceptance criteria
IEC 62772:2016 applies to composite hollow core station post insulators consisting of a load-bearing insulating tube (core) made of resin impregnated fibres an insulating filler material (e.g. solid,...
DSF/FPREN 62772
Composite Hollow Core Station Post Insulators for substations with a.c. voltage greater than 1000 V and d.c. voltage greater than 1500V - Definitions, test methods and acceptance criteria
A description is not available for this item.
Composite Hollow Core Station Post Insulators for substations with a.c. voltage greater than 1000 V and d.c. voltage greater than 1500V- Definitions, test methods and acceptance criteria
This International Standard applies to composite hollow core station post insulators consisting of a load-bearing insulating tube (core) made of resin impregnated fibres an insulating filler material...