DSF/FPREN ISO 10256-2

Protective equipment for use in ice hockey – Part 2: Head protection for skaters (ISO/FDIS 10256-2:2016)

inactive
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Winter sports equipment): 97.220.20
ICS Code (Head protective equipment): 13.340.20
scope:

This International Standard specifies performance requirements and test methods for head protectors for use in ice hockey and shall be used in conjunction with ISO 10256-1. NOTE 1 - The requirements of a clause take precident over a figure. NOTE 2 - The intent of this International Standard is to reduce the risk of injury to the head without compromising the form or appeal of the game. NOTE 3 - Ice hockey is a sport in which there is a risk of injury. This International Standard is intended only for helmets used for ice hockey. Ice hockey helmets afford no protection from neck or spinal injury. Severe head, brain or spinal injuries, including paralysis or death, may occur in spite of using an ice hockey helmet in accordance with this International Standard. Requirements and the corresponding test methods, where appropriate, are given for the following: a) Construction and coverage b) shock absorption c) penetration d) retention system properties e) field of vision f) marking and information. This International Standard applies to head protectors worn by a) Players other than goalkeepers; and b) certain functionaries (e.g. referees).

Document History

April 30, 2018
Protective equipment for use in ice hockey – Part 2: Head protection for skaters (ISO 10256-2:2016)
ISO 10256-2:2016 specifies performance requirements and test methods for head protectors for use in ice hockey and is intended to be read in conjunction with ISO 10256‑1. Requirements and the...
Protective equipment for use in ice hockey – Part 2: Head protection for skaters (ISO/DIS 10256-2:2021)
A description is not available for this item.
Protective equipment for use in ice hockey - Part 2: Head protection for skaters (ISO/DIS 10256-2:2015)
This International Standard specifies performance requirements and test methods for head protectors for use in ice hockey and shall be used in conjunction with ISO 10256-1. Note 1 The requirements of...
DSF/FPREN ISO 10256-2
Protective equipment for use in ice hockey – Part 2: Head protection for skaters (ISO/FDIS 10256-2:2016)
This International Standard specifies performance requirements and test methods for head protectors for use in ice hockey and shall be used in conjunction with ISO 10256-1. NOTE 1 – The requirements...
Advertisement