DS/EN ISO 10256-2

Protective equipment for use in ice hockey – Part 2: Head protection for skaters (ISO 10256-2:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 April 2018
Status: active
Page Count: 38
ICS Code (Winter sports equipment): 97.220.20
ICS Code (Head protective equipment): 13.340.20
scope:

ISO 10256-2:2016 specifies performance requirements and test methods for head protectors for use in ice hockey and is intended to be read in conjunction with ISO 10256‑1. Requirements and the corresponding test methods, where appropriate, are given for the following: a) construction and protected area; b) shock absorption; c) penetration; d) retention system properties; e) field of vision; f) marking and information. ISO 10256-2:2016 applies to head protectors worn by - players other than goalkeepers, and - certain functionaries (e.g. referees). NOTE 1 - The requirements of a Clause take precedent over a figure. NOTE 2 - The intent of this part of ISO 10256 is to reduce the risk of injury to the head without compromising the form or appeal of the game.

Document History

DS/EN ISO 10256-2
April 30, 2018
Protective equipment for use in ice hockey – Part 2: Head protection for skaters (ISO 10256-2:2016)
ISO 10256-2:2016 specifies performance requirements and test methods for head protectors for use in ice hockey and is intended to be read in conjunction with ISO 10256‑1. Requirements and the...
Protective equipment for use in ice hockey – Part 2: Head protection for skaters (ISO/DIS 10256-2:2021)
A description is not available for this item.
Protective equipment for use in ice hockey - Part 2: Head protection for skaters (ISO/DIS 10256-2:2015)
This International Standard specifies performance requirements and test methods for head protectors for use in ice hockey and shall be used in conjunction with ISO 10256-1. Note 1 The requirements of...
Protective equipment for use in ice hockey – Part 2: Head protection for skaters (ISO/FDIS 10256-2:2016)
This International Standard specifies performance requirements and test methods for head protectors for use in ice hockey and shall be used in conjunction with ISO 10256-1. NOTE 1 – The requirements...
Advertisement