DSF/FPREN ISO 16890-2

Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO/FDIS 16890-2:2016)

pending
Organization: DS
Status: pending
Page Count: 70
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This International Standard refers to particulate air filters for general ventilation having an initial efficiency of less than 99 % with respect to 0,4 µm particles. Filters used in the ventilation of low-rise residential buildings or portable room-air cleaners are excluded from the scope of this standard. It describes the technical specifications, requirements and a method of test for the fractional efficiency measurement and resistance to airflow. The method is applicable for air flow rates between 0,25 m³/s (900 m³/h, 530 ft³/min) and 1,5 m³/s (5400 m³/h, 3178 ft³/min), referring to a test duct with a nominal face area of 0,61 m x 0,61 m. Filters in the higher end and above 99 % initial efficiency with respect to 0,4 µm particles are tested and classified according to other standards (see ISO 29463, part 1-5). Filters according to this series of standards are rated by their removal efficiency to PM10, PM2.5 and PM1 aerosol fractions. The particle collection efficiency of the filter element is measured as a function of the particle size in the range of 0,3 to 10 µm of the unloaded and unconditioned filter element. In a second step, a full filter element shall be conditioned (discharged) in an artificial aging step to provide information about the intensity of the electrostatic removal mechanism. The results from this second step are used to calculate the average efficiency in each of the PM10, PM2.5 and PM1 size ranges by weighting the fractional efficiency values according to the standardized and normalized particle size distribution of the related fraction of the ambient aerosol. This standardized and normalized particle size distribution is defined in this standard

Document History

September 7, 2022
Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO 16890-2:2022)
This document specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general ventilation. It is...
December 20, 2016
Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO 16890-2:2016)
Our Website is not working right now Something went wrong and our staff are working hard to fix it ! Please try again later or click here for more info. Thank you! Contact ISO International...
Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO/DIS 16890-2:2020)
This part of ISO 16890 specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general...
Air filters for general ventilation - Part 2: Measurement of fractional efficiency and air flow resistance
This International Standard refers to particulate air filters for general ventilation having an initial efficiency of less than 99 % with respect to 0,4 µm particles. Filters used in the ventilation...
DSF/FPREN ISO 16890-2
Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO/FDIS 16890-2:2016)
This International Standard refers to particulate air filters for general ventilation having an initial efficiency of less than 99 % with respect to 0,4 µm particles. Filters used in the ventilation...
Advertisement