DS/EN ISO 16890-2

Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO 16890-2:2022)

active, Most Current
Organization: DS
Publication Date: 7 September 2022
Status: active
Page Count: 76
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This document specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general ventilation. It is intended to be used in conjunction with ISO 16890‑1, ISO 16890‑3 and ISO 16890‑4. The test method described in this document is applicable for air flow rates between 0,25 m3/s (900 m3/h, 530 ft3/min) and 1,5 m3/s (5 400 m3/h, 3 178 ft3/min), referring to a test rig with a nominal face area of 610 mm × 610 mm (24.0 inches × 24.0 inches). This document refers to particulate air filter elements for general ventilation having an ePM1 efficiency less than or equal to 99 % and an ePM10 efficiency greater than 20 % when tested as per the procedures defined within the ISO 16890 series. NOTE      The lower limit for this test procedure is set at a minimum ePM10 efficiency of 20 % since it is very difficult for a test filter element below this level to meet the statistical validity requirements of this procedure. This document is not applicable to filter elements used in portable room-air cleaners.

Document History

DS/EN ISO 16890-2
September 7, 2022
Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO 16890-2:2022)
This document specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general ventilation. It is...
December 20, 2016
Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO 16890-2:2016)
Our Website is not working right now Something went wrong and our staff are working hard to fix it ! Please try again later or click here for more info. Thank you! Contact ISO International...
Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO/DIS 16890-2:2020)
This part of ISO 16890 specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general...
Air filters for general ventilation - Part 2: Measurement of fractional efficiency and air flow resistance
This International Standard refers to particulate air filters for general ventilation having an initial efficiency of less than 99 % with respect to 0,4 µm particles. Filters used in the ventilation...
Air filters for general ventilation – Part 2: Measurement of fractional efficiency and air flow resistance (ISO/FDIS 16890-2:2016)
This International Standard refers to particulate air filters for general ventilation having an initial efficiency of less than 99 % with respect to 0,4 µm particles. Filters used in the ventilation...
Advertisement