CSA - CAN/CSA-C22.2 NO. 60079-15:16
Explosive atmospheres - Part 15: Equipment protection by type of protection “n”
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 176 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general use equipment.
Document History
January 1, 2018
Explosive atmospheres - Part 15: Equipment protection by type of protection “n”
This part of CAN/CSA-C22.2 No. 60079 applies to electrical equipment where the rated input voltage does not exceed 15 kV r.m.s. AC or DC.
The requirements of the IEC 60079 series of Standards cover...
CAN/CSA-C22.2 NO. 60079-15:16
January 1, 2016
Explosive atmospheres - Part 15: Equipment protection by type of protection “n”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2012
Electrical apparatus for explosive gas atmospheres — Part 15: Construction, test and marking of type of protection "n" electrical apparatus
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection, "n" intended for use in explosive gas atmospheres....
March 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres - Part 15: Type of Protection "n"
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection "n" intended for use in explosive gas atmospheres....
March 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres - Part 15: Type of Protection "n"
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection "n" intended for use in explosive gas...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 15: Electrical Apparatus with Type of Protection "n"
This report specifies requirements for the construction, assessment and testing of electrical apparatus with type of protection "n” which, when operating normally within its rated duty, is unlikely...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 15: Electrical Apparatus with Type of Protection "n"
This report specifies requirements for the construction, assessment and testing of electrical apparatus with type of protection "n" which, when operating normally within its rated duty, is unlikely...