API MPMS 18.2

Manual of Petroleum Measurement Standards Chapter 18.2 Custody Transfer of Crude Oil from Lease Tanks Using Alternative Measurement Methods

active, Most Current
Buy Now
Organization: API
Publication Date: 1 July 2016
Status: active
Page Count: 36
scope:

This standard defines the minimum equipment and methods used to determine the quantity and quality of crude oil being loaded from a lease tank to a truck trailer without requiring direct access to a lease tank gauge hatch. Methods and equipment described are grouped by tank zone, trailer zone, and the transition zone between the two (see Section 5). The equipment used for measurement is dependent on the existing design of the lease equipment, the equipment used to transport the product, or a combination of the two. Some sites may require measurements from multiple zones in order to arrive at an accurate load quantity and quality.

Document History

API MPMS 18.2
July 1, 2016
Manual of Petroleum Measurement Standards Chapter 18.2 Custody Transfer of Crude Oil from Lease Tanks Using Alternative Measurement Methods
This standard defines the minimum equipment and methods used to determine the quantity and quality of crude oil being loaded from a lease tank to a truck trailer without requiring direct access to a...
July 1, 2016
Manual of Petroleum Measurement Standards Chapter 18.2 Custody Transfer of Crude Oil from Lease Tanks Using Alternative Measurement Methods
This standard defines the minimum equipment and methods used to determine the quantity and quality of crude oil being loaded from a lease tank to a truck trailer without requiring direct access to a...

References

Advertisement