CSA - CAN/CSA-ISO 14064-3:06
Greenhouse gases - Part 3: Specification with guidance for the validation and verification of greenhouse gas assertions
| Organization: | CSA |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Pollution, pollution control and conservation): | 13.020.40 |
scope:
This part of ISO 14064 specifies principles and requirements and provides guidance for those conducting or managing the validation and/or verification of greenhouse gas (GHG) assertions. It can be applied to organizational or GHG project quantification, including GHG quantification, monitoring and reporting carried out in accordance with ISO 14064-1 or ISO 14064-2.
This part of ISO 14064 specifies requirements for selecting GHG validators/verifiers
ISO 14064 is GHG programme neutral. If a GHG programme is applicable, requirements of that GHG programme are additional to the requirements of ISO 14064.
NOTE If a requirement of ISO 14064 prohibits an organization or GHG project proponent from complying with a requirement of the GHG programme, the requirement of the GHG programme takes precedence.
Document History