CSA ISO 14064-3
Greenhouse gases — Part 3: Specification with guidance for the verification and validation of greenhouse gas statements
| Organization: | CSA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 79 |
| ICS Code (Pollution, pollution control and conservation): | 13.020.40 |
scope:
This document specifies principles and requirements and provides guidance for verifying and validating greenhouse gas (GHG) statements.
It is applicable to organization, project and product GHG statements.
The ISO 14060 family of standards is GHG programme neutral. If a GHG programme is applicable, requirements of that GHG programme are additional to the requirements of the ISO 14060 family of standards.
Document History