ISO 683-4

Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2016
Status: active
Page Count: 26
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
scope:

This part of ISO 683 gives the technical delivery requirements for semi-finished products (e.g. blooms, billets, slabs), bars and wire rod, manufactured from the free-cutting steels listed in Table 2 and supplied in one of the treatment conditions given for the different types of products in Table 1, rows 2 to 4.

This part of ISO 683 covers three groups of free-cutting steels for mechanical purposes as listed in Table 2, namely

a) not intended for heat treatment,

b) suitable for case-hardening, and

c) suitable for quenching and tempering.

Free-cutting steels are often used as bright bars. For these products, refer to ISO 683-18.

In special cases, variations in these technical delivery requirements or additions to them can form the subject of an agreement at the time of enquiry and order (see 5.2 and Annex B).

In addition to this part of ISO 683, the general technical delivery requirements of ISO 404 are applicable.

Document History

ISO 683-4
July 15, 2016
Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels
This part of ISO 683 gives the technical delivery requirements for semi-finished products (e.g. blooms, billets, slabs), bars and wire rod, manufactured from the free-cutting steels listed in Table 2...
August 1, 2014
Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels
This part of ISO 683 gives the technical delivery requirements for semi-finished products (e.g. blooms, billets, slabs), bars, and wire rod, manufactured from the free-cutting steels listed in Ta ble...

References

Advertisement