ISO 683-4

Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2014
Status: inactive
Page Count: 27
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
scope:

This part of ISO 683 gives the technical delivery requirements for semi-finished products (e.g. blooms, billets, slabs), bars, and wire rod, manufactured from the free-cutting steels listed in Ta ble 2 and supplied in one of the treatment conditions given for the different types of products in Ta ble 1, rows 2 to 4.

This part of ISO 683 covers three groups of free-cutting steels for mechanical purposes as listed in Ta ble 2, namely

a) not intended for heat treatment,

b) suitable for case-hardening, and

c) suitable for quenching and tempering.

Free-cutting steels are often used as bright bars. For these products please refer to ISO 683-18.

In special cases, variations in these technical delivery requirements or additions to them can form the subject of an agreement at the time of enquiry and order (see Annex B).

In addition to this part of ISO 683, the general technical delivery requirements of ISO 404 are applicable.

Document History

July 15, 2016
Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels
This part of ISO 683 gives the technical delivery requirements for semi-finished products (e.g. blooms, billets, slabs), bars and wire rod, manufactured from the free-cutting steels listed in Table 2...
ISO 683-4
August 1, 2014
Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels
This part of ISO 683 gives the technical delivery requirements for semi-finished products (e.g. blooms, billets, slabs), bars, and wire rod, manufactured from the free-cutting steels listed in Ta ble...

References

Advertisement