CENELEC - EN 50194-2

Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements

inactive
Organization: CENELEC
Publication Date: 1 August 2006
Status: inactive
Page Count: 22
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies test methods and performance requirements for electrical apparatus for the detection of combustible gases designed for continuous operation in a fixed installation in recreational vehicles and similar premises.

NOTE 1 For caravan holiday homes EN 50194-1applies.

petroleum gas (LPG) and/or petrol (gasoline) vapour and to provide a visual and audible alarm and an executive action in the form of an output signal that can actuate directly or indirectly a shut-off device and/or other ancillary device (Type A of EN 50194).

The standard excludes apparatus for the detection of toxic gases such as carbon monoxide (see EN 50291).

Apparatus complying with this standard is not considered suitable for industrial or commercial installations for which EN 61779-1 and EN 61779-4 apply.

NOTE 2 Apparatus tested in accordance with the EN 61779-29-1 will not necessarily comply with this standard.

 

Document History

May 1, 2019
Electrical apparatus for the detection of combustible gases in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
This document specifies test methods and performance requirements for electrical apparatus for the detection of combustible gases designed for continuous operation in a fixed installation in...
August 1, 2006
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
A description is not available for this item.
EN 50194-2
August 1, 2006
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
This European Standard specifies test methods and performance requirements for electrical apparatus for the detection of combustible gases designed for continuous operation in a fixed installation in...

References

Advertisement