CENELEC - EN 50194-2

Electrical apparatus for the detection of combustible gases in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2019
Status: active
Page Count: 22
ICS Code (Alarm and warning systems): 13.320
scope:

This document specifies test methods and performance requirements for electrical apparatus for the detection of combustible gases designed for continuous operation in a fixed installation in recreational vehicles and similar premises.

NOTE 1 For caravan holiday homes EN 50194-1 applies.

This document specifies apparatus designed to operate in the event of an escape of liquefied petroleum gas (LPG) and/or petrol (gasoline) vapour and to provide a visual and audible alarm and an executive action in the form of an output signal that can actuate directly or indirectly a shut-off device and/or other ancillary device (Type A of EN 50194-1).

The document excludes apparatus for the detection of toxic gases such as carbon monoxide (see EN 50291).

Apparatus complying with this document is not considered suitable for industrial or commercial installations for which EN 60079-29-1 apply.

NOTE 2 Apparatus tested in accordance with EN 60079-29-1 will not necessarily comply with this standard.

Document History

EN 50194-2
May 1, 2019
Electrical apparatus for the detection of combustible gases in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
This document specifies test methods and performance requirements for electrical apparatus for the detection of combustible gases designed for continuous operation in a fixed installation in...
August 1, 2006
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
A description is not available for this item.
August 1, 2006
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
This European Standard specifies test methods and performance requirements for electrical apparatus for the detection of combustible gases designed for continuous operation in a fixed installation in...

References

Advertisement