IEC TS 62840-1

Electric vehicle battery swap system – Part 1: General and guidance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2016
Status: active
Page Count: 32
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 62840, which is a Technical Specification, gives the general overview for battery swap systems, for the purposes of swapping batteries of electric road vehicles (EVs) when the vehicle powertrain is turned off and when the battery swap system is connected to the supply network at standard supply voltages according to IEC 60038 with a rated voltage up to 1 000 V AC and up to 1 500 V DC.

This document is applicable for battery swap systems for EV equipped with one or more swappable battery system (SBS).

NOTE Battery swap systems for light electric vehicles (LEVs) according to the IEC 61851-3 1 series are under consideration.

This document is not applicable to:

• aspects related to maintenance and service of the battery swap station (BSS);

• trolley buses, rail vehicles and vehicles designed primarily for use off-road;

• maintenance and service of EVs.

1 Under consideration.

Document History

IEC TS 62840-1
July 1, 2016
Electric vehicle battery swap system – Part 1: General and guidance
This part of IEC 62840, which is a Technical Specification, gives the general overview for battery swap systems, for the purposes of swapping batteries of electric road vehicles (EVs) when the...

References

Advertisement