ISO 19233-1
Implants for surgery - Orthopaedic joint prosthesis - Part 1: Procedure for producing parametric 3D bone models from CT data of the knee
| Organization: | ISO |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This document provides requirements for capturing necessary bone geometries, when using a medical X-ray computed tomography apparatus, to provide the information for applications such as preoperative planning, surgical navigation, robotic surgeries, patient matched instruments and personalized total knee joint prosthesis. The conditions to scan images of bones and the conditions to reconstruct threedimensional bone models are provided.
NOTE Requirements for the competence of testing laboratories appropriate to help to ensure the reliability and accuracy of the computational measurements can be found in ISO/IEC 17025.
Document History