ISO 7207-1
Implants for surgery - Components for partial and total knee joint prostheses - Part 1: Classification, definitions and designation of dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of ISO 7207 classifies femoral, tibial and patellar components for knee joint prostheses in which the bearing surfaces of one or more compartments of the knee are replaced. It also gives definitions of components and the designation of dimensions.
Document History
ISO 7207-1
February 1, 2007
Implants for surgery - Components for partial and total knee joint prostheses - Part 1: Classification, definitions and designation of dimensions
This part of ISO 7207 classifies femoral, tibial and patellar components for knee joint prostheses in which the bearing surfaces of one or more compartments of the knee are replaced. It also gives...
January 1, 1994
Implants for Surgery - Femoral and Tibial Components for Partial and Total Knee Joint Prostheses - Part 1: Classification, Definitions and Designation of Dimensions; (CAN/CSA-Z310.15-M91)
A description is not available for this item.