ISO 7207-1
Implants for Surgery - Femoral and Tibial Components for Partial and Total Knee Joint Prostheses - Part 1: Classification, Definitions and Designation of Dimensions; (CAN/CSA-Z310.15-M91)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
Document History
February 1, 2007
Implants for surgery - Components for partial and total knee joint prostheses - Part 1: Classification, definitions and designation of dimensions
This part of ISO 7207 classifies femoral, tibial and patellar components for knee joint prostheses in which the bearing surfaces of one or more compartments of the knee are replaced. It also gives...
ISO 7207-1
January 1, 1994
Implants for Surgery - Femoral and Tibial Components for Partial and Total Knee Joint Prostheses - Part 1: Classification, Definitions and Designation of Dimensions; (CAN/CSA-Z310.15-M91)
A description is not available for this item.