ISO DIS 14243-4
Implants for surgery - Wear of total knee prostheses - Part 4: Wear of the patella-femoral joint - Loading and displacement parameters for wear-testing machines and corresponding environmental conditions for test
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 10 December 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of ISO 14243 specifies the relative angular and translational movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test environment to be used for the wear testing of the patello-femoral joint of total knee prostheses.
Document History
ISO DIS 14243-4
December 10, 2012
Implants for surgery - Wear of total knee prostheses - Part 4: Wear of the patella-femoral joint - Loading and displacement parameters for wear-testing machines and corresponding environmental conditions for test
This part of ISO 14243 specifies the relative angular and translational movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration...