ETSI - TS 103 289-1

Core Network and Interoperability Testing (INT); Diameter Conformance testing for Cx and Dx interfaces; (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 July 2016
Status: active
Page Count: 16
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the test specifications for the Diameter protocol on the Cx and Dx interfaces as specified in ETSI TS 129 228 [1] and ETSI TS 129 229 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETSI ETS 300 406 [6].

The supplier of a protocol implementation which is claimed to conform to ETSI TS 129 228 [1] and ETSI TS 129 229 [2] is required to complete a copy of the PICS pro forma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

TS 103 289-1
July 1, 2016
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Cx and Dx interfaces; (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the test specifications for the Diameter protocol on the Cx and Dx interfaces as specified in ETSI...
October 1, 2014
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Cx and Dx interfaces; (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the Diameter protocol on the Cx and Dx interfaces as specified in ETSI...

References

Advertisement