ETSI - TS 103 289-2
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Cx and Dx interfaces; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 75 |
scope:
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Cx and Dx interfaces as specified in ETSI TS 129 228 [1] and ETSI TS 129 229 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETSI ETS 300 406 [6].
Document History
TS 103 289-2
July 1, 2016
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Cx and Dx interfaces; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Cx and Dx interfaces as specified in ETSI TS 129 228...
June 1, 2015
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Cx and Dx interfaces; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Cx and Dx interfaces as specified in ETSI TS 129 228...