DS/EN 16709

Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 July 2016
Status: active
Page Count: 6
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run on high FAME (B20 and B30) fuel. High FAME (B20 and B30) diesel fuel is a mixture of up to 20 % (V/V) in total and up to 30 % (V/V) in total respectively fatty acid methyl esters (commonly known as FAME) complying to EN 14214 and automotive diesel fuel complying to EN 590. For maintenance and control reasons high FAME (B20 and B30) diesel fuel is to be used in captive fleets that are intended to have an appropriate fuel management (see Clause 3). NOTE 1 - For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction. NOTE 2 - In this European Standard, A-deviations apply (see Annex A).

Document History

December 3, 2018
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
DS/EN 16709
July 5, 2016
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
October 28, 2015
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This document specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run on high...
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
Automotive fuels - High FAME diesel fuel (B20 and B30) - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
Automotive fuels - High FAME diesel fuel (B20 or B30) - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 or B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
Advertisement