DSF/prEN 16709

Automotive fuels - High FAME diesel fuel (B20 or B30) - Requirements and test methods

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 or B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run on high FAME (B20 or B30) fuel. High FAME (B20 or B30) diesel fuel is a mixture of nominally 20 % (V/V) and 30 % (V/V) respectively fatty acid methyl esters (commonly known as FAME) complying to EN 14214 and automotive diesel fuel complying to EN 590. For maintenance and control reasons high FAME (B20 or B30) diesel fuel is to be used in captive fleets that are intended to have an appropriate fuel management (see Clause 3). NOTE For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.

Document History

December 3, 2018
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
July 5, 2016
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
October 28, 2015
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This document specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run on high...
Automotive fuels – High FAME diesel fuel (B20 and B30) – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
Automotive fuels - High FAME diesel fuel (B20 and B30) - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 and B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
DSF/prEN 16709
Automotive fuels - High FAME diesel fuel (B20 or B30) - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered high FAME (B20 or B30) diesel fuel for use in diesel engine vehicles designed or subsequently adapted to run...
Advertisement