CEN - EN 14984
Liming materials - Determination of product effect on soil pH - Soil incubation method
| Organization: | CEN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This document specifies two methods (method A and method B) of measuring the effect of the addition of any material claimed to have a liming effect on the soil, using the same basic principles.
Method A measures the changes to the soil pH resulting from the addition of any material claimed to have a liming effect on a standard soil, measured over a period of one month.
Method B assesses the efficiency of any material claimed to have a liming effect, using a range of defined soils and measured over a period of up to 2,5 years.
The methods are not applicable to mineral products coarser than 6,3 mm for method A or 20 mm for method B, determined according to EN 12948.
NOTE These methods allow comparison of products under controlled climatic conditions but do not replace field experiments.
Document History