ISO 22146

Carbonate liming materials - Determination of reactivity - Automatic titration method with citric acid

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2018
Status: active
Page Count: 20
ICS Code (Fertilizers): 65.080
scope:

This document specifies a method for determining the reactivity of calcium carbonate and calcium magnesium carbonate liming materials. It assesses the speed and effectiveness of their neutralising potential by automatic titration with citric acid.

This method is applicable only to liming materials with a maximum particle size of 6,3 mm determined in accordance with ISO 20977.

NOTE For marble dolomite (BET procedure as defined in ISO 9277 below 500 m2/kg), see EN 14984.

Document History

ISO 22146
December 1, 2018
Carbonate liming materials - Determination of reactivity - Automatic titration method with citric acid
This document specifies a method for determining the reactivity of calcium carbonate and calcium magnesium carbonate liming materials. It assesses the speed and effectiveness of their neutralising...

References

Advertisement