ASTM International - ASTM D41/D41M-11
Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Roofs): | 91.060.20 |
scope:
1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and asphalt surfaces.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and... View More
Document History