DOD - SMD 5962-94576

MICROCIRCUITS, LINEAR, VOLTAGE REGULATOR, SWITCHING, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 11 July 2016
Status: active
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 13, 2022
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, SWITCHING, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-94576
July 11, 2016
MICROCIRCUITS, LINEAR, VOLTAGE REGULATOR, SWITCHING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 27, 2009
MICROCIRCUITS, LINEAR, VOLTAGE REGULATOR, SWITCHING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 23, 1994
MICROCIRCUITS, LINEAR, VOLTAGE REGULATOR, SWITCHING, MONOLITHIC SILICON
A description is not available for this item.
July 26, 1994
MICROCIRCUITS, LINEAR, VOLTAGE REGULATOR, SWITCHING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement