DIN EN 438-4

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2016
Status: active
Page Count: 14
ICS Code (Laminated sheets): 83.140.20
scope:

This European Standard specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using a high pressure process intended for interior use.

High-pressure decorative Compact laminates are characterised by their aesthetic qualities, strength, durability and functional performance. Compact HPL sheets are available in a wide variety of colours, patterns and surface finishes; they are extremely strong, and resistant to wear, impact, scratching, moisture, heat and staining; and possess good hygienic and anti-static properties, being easy to clean and maintain.

EN 438-2 specifies the methods of test relevant to this European Standard.

Document History

DIN EN 438-4
June 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This European Standard specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using a high pressure process intended for interior use....
April 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
A description is not available for this item.

References

Advertisement