DIN EN 438-9

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 9: Classification and specifications for alternative core laminates

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: active
Page Count: 18
ICS Code (Laminated sheets): 83.140.20
scope:

This European Standard specifies performance requirements for alternative core laminates intended for interior use, the core layer compositions of which are not covered by EN 438-3 [1], EN 438-4 [2], EN 438-5 [3], EN 438-6 [4] and EN 438-8 [5]. The core layer types (coloured core layer and metal reinforced core layer) are defined in this part of EN 438.

EN 438-2 specifies the test methods relevant to this European Standard.

Document History

DIN EN 438-9
March 1, 2018
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 9: Classification and specifications for alternative core laminates
This European Standard specifies performance requirements for alternative core laminates intended for interior use, the core layer compositions of which are not covered by EN 438-3 [1], EN 438-4 [2],...
December 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 9: Classification and specifications for alternative core laminates; German and English version prEN 438-9:2016
A description is not available for this item.
February 1, 2014
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 9: Classification and specifications for alternative core laminates
This European Standard specifies performance requirements for high-pressure decorative laminates (HPL) intended for interior use, the core compositions of which are not covered by EN 438-3 [1] to EN...
September 1, 2010
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 9: Classification and specifications for alternative core laminates
A description is not available for this item.

References

Advertisement