DIN EN 12721

Furniture - Assessment of surface resistance to wet heat (includes Amendment A1:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2014
Status: active
Page Count: 14
ICS Code (Furniture): 97.140
scope:

This European standard specifies a method for the assessment of the resistance to wet heat of all rigid furniture surfaces regardless of materials.

It does not apply to leather and textile surfaces.

The test is intended to be carried out on a part of the finished furniture, but can be carried out on test panels of the same material, finished in an identical manner to the finished product, and of a size sufficient to meet the requirements of the test.

The test should be carried out on unused surfaces.

Document History

DIN EN 12721
February 1, 2014
Furniture - Assessment of surface resistance to wet heat (includes Amendment A1:2013)
This European standard specifies a method for the assessment of the resistance to wet heat of all rigid furniture surfaces regardless of materials. It does not apply to leather and textile surfaces....
July 1, 2009
Furniture - Assessment of surface resistance to wet heat
A description is not available for this item.
October 1, 1997
Furniture - Assessment of surface resistance to wet heat (ISO 4211-2:1993, modified)
A description is not available for this item.

References

Advertisement