DIN EN 4376

Aerospace series - Heat resisting alloy NiCr19Fe19Nb5Mo3 (2.4668) solution treated and precipitation treated - Bar and section, De ≤ 200 mm; German and English version EN 4376:2016

active, Most Current
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 18
ICS Code (Materials for aerospace construction in general): 49.025.01
scope:

This European Standard specifies the requirements relating to:

Heat resisting alloy NiCr19Fe19Nb5Mo3 (2.4668)

Solution treated and precipitation treated

Bar and section

De ≤ 200 mm

for aerospace applications.

Document History

DIN EN 4376
August 1, 2016
Aerospace series - Heat resisting alloy NiCr19Fe19Nb5Mo3 (2.4668) solution treated and precipitation treated - Bar and section, De ≤ 200 mm; German and English version EN 4376:2016
This European Standard specifies the requirements relating to: Heat resisting alloy NiCr19Fe19Nb5Mo3 (2.4668) Solution treated and precipitation treated Bar and section De ≤ 200 mm for aerospace...
August 1, 2014
Aerospace series - Heat resisting alloy NI-PH2601 (NiCr19Fe19Nb5Mo3) - Solution treated and precipitation treated - Bar and section, De ≤200 mm; German and English version FprEN 4376:2014
A description is not available for this item.
May 1, 1998
Aerospace series - Heat resisting alloy NI-PH2601 (NiCr19Fe19Nb5Mo3) solution treated and precipitation treated - Bar and section, De ≤ 200 mm
A description is not available for this item.

References

Advertisement