DIN EN 4804

Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in nickel alloy - Inch series; German and English version EN 4804:2017

active, Most Current
Organization: DIN
Publication Date: 1 August 2017
Status: active
Page Count: 16
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in nickel alloy for inch series aerospace applications.

Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).

NOTE Assembly in accordance with TR 4815.

Document History

DIN EN 4804
August 1, 2017
Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in nickel alloy - Inch series; German and English version EN 4804:2017
This European Standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa;...
November 1, 2016
Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in nickel alloy - Inch series; German and English version FprEN 4804:2016
A description is not available for this item.

References

Advertisement