DIN EN ISO 17855-2

Plastics - Polyethylene (PE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 17855-2:2016)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2016
Status: inactive
Page Count: 19
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies minimum thickness requirements for six classes of zinc diffusion layers applied to ferrous products by the sherardizing process for the purpose of protection against corrosion and wear.

This International Standard does not specify any requirements for the surface condition (finish or roughness) of the basis material before sherardizing.

Post-treatments (conversion coatings), after-treatments or organic over-coatings (Duplex) of sherardized articles are not in the scope of this International Standard.

NOTE 1 For general information about post-treatments, see Annex C and Annex D.

This International Standard does not apply to sherardized products (e.g. fasteners, tubes) for which specific standards exist and which might include additional requirements or requirements which are different from those of this International Standard.

NOTE 2 Individual product standards can incorporate this International Standard for the coating by quoting its number, or can incorporate it with modification specific to the product.

Document History

August 1, 2023
Plastics - Polyethylene (PE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/DIS 17855-2:2023); German and English version prEN ISO 17855-2:2023
A description is not available for this item.
January 1, 2020
Plastics - Polyethylene (PE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 17855-2:2016)
A description is not available for this item.
DIN EN ISO 17855-2
June 1, 2016
Plastics - Polyethylene (PE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 17855-2:2016)
This International Standard specifies minimum thickness requirements for six classes of zinc diffusion layers applied to ferrous products by the sherardizing process for the purpose of protection...

References

Advertisement