DIN EN ISO 3377-2
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear (ISO 3377-2:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 3377 specifies a method for determining the tear strength of leather using a double edged tear. The method is sometimes described as the Baumann tear. It is applicable to all types of leather.
Document History
DIN EN ISO 3377-2
July 1, 2016
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear (ISO 3377-2:2016)
This part of ISO 3377 specifies a method for determining the tear strength of leather using a double edged tear. The method is sometimes described as the Baumann tear. It is applicable to all types...
October 1, 2015
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear (ISO/FDIS 3377-2:2015); German and English version FprEN ISO 3377-2:2015
A description is not available for this item.
October 1, 2003
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear (ISO 3377-2:2002)
A description is not available for this item.