DIN EN ISO 3377-2

Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear (ISO/FDIS 3377-2:2015); German and English version FprEN ISO 3377-2:2015

inactive
Organization: DIN
Publication Date: 1 October 2015
Status: inactive
Page Count: 13
ICS Code (Leather and furs): 59.140.30

Document History

July 1, 2016
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear (ISO 3377-2:2016)
This part of ISO 3377 specifies a method for determining the tear strength of leather using a double edged tear. The method is sometimes described as the Baumann tear. It is applicable to all types...
DIN EN ISO 3377-2
October 1, 2015
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear (ISO/FDIS 3377-2:2015); German and English version FprEN ISO 3377-2:2015
A description is not available for this item.
October 1, 2003
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear (ISO 3377-2:2002)
A description is not available for this item.
Advertisement