DIN EN 438-2

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2016
Status: inactive
Page Count: 100
ICS Code (Laminated sheets): 83.140.20
scope:

This European Standard specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing the sheets specified in EN 438-3, EN 438-4, EN 438-5, EN 438-6, EN 438-8, and EN 438-9.

The precision of the test methods, specified in this European Standard, is not known because interlaboratory data are not yet available. When inter-laboratory data will be obtained, precision statements will be added to the test method at the following revision. For those test methods having an end point determination based on subjective judgement, it is not meaningful to make a statement of precision.

Document History

March 1, 2019
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties (includes Amendment A1:2018)
A description is not available for this item.
September 1, 2017
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties; German and English version EN 438-2:2016/prA1:2017
A description is not available for this item.
DIN EN 438-2
June 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
This European Standard specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
April 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
A description is not available for this item.
February 1, 1992
Decorative high-pressure laminates (HPL); sheets based on thermosetting resins; part 2: determination of properties (ISO 4586-2:1988, modified); german version EN 438-2:1991
A description is not available for this item.

References

Advertisement