DIN EN ISO 6886

Animal and vegetable fats and oils - Determination of oxidative stability (accelerated oxidation test) (ISO 6886:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2016
Status: active
Page Count: 19
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies a method for the determination of the oxidative stability of fats and oils under extreme conditions that induce rapid oxidation: high temperature and high air flow. It does not allow determination of the stability of fats and oils at ambient temperatures, but it does allow a comparison of the efficacy of antioxidants added to fats and oils.

The method is applicable to both virgin and refined animal and vegetable fats and oils. Milk and milk products (or fat coming from milk and milk products) are excluded from the scope of this International Standard.

NOTE The presence of volatile fatty acids and volatile acidic oxidation products prevents accurate measurement.

Document History

DIN EN ISO 6886
July 1, 2016
Animal and vegetable fats and oils - Determination of oxidative stability (accelerated oxidation test) (ISO 6886:2016)
This International Standard specifies a method for the determination of the oxidative stability of fats and oils under extreme conditions that induce rapid oxidation: high temperature and high air...
December 1, 2015
Animal and vegetable fats and oils - Determination of oxidative stability (accelerated oxidation test) (ISO/FDIS 6886:2015); German and English version FprEN ISO 6886:2015
A description is not available for this item.
March 1, 2009
Animal and vegetable fats and oils - Determination of oxidative stability (accelerated oxidation test) (ISO 6886:2006)
A description is not available for this item.

References

Advertisement