DIN EN 16318
Fertilizers and liming materials - Determination of chromium(VI) by photometry (method A) and by ion chromatography with spectrophotometric detection (method B) (includes Amendment :2016)
| Organization: | DIN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This European Standard specifies two methods for the determination of the content of soluble chromate in fertilizers and liming materials."
Method A specifies the determination of chromate after extraction with water by photometry. This method can be used to determine Cr(VI)-mass fractions in solids higher than 1 mg/kg.
Method B specifies the determination of chromate by alkaline digestion and ion chromatography with spectrophotometric detection. This method can be used to determine Cr(VI)-mass fractions in solids higher than 0,1 mg/kg.
NOTE 1 In case of reducing or oxidizing fertilizer matrix, no valid Cr(VI) content can be reported.
NOTE 2 The term fertilizer is used throughout the body of this European Standard and includes liming materials unless otherwise indicated."
Document History