DIN EN 16318

Fertilizers - Determination of trace elements - Determination of chromium (VI) by photometry (method A) and by ion chromatography with spectrophotometric detection (method B)

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2014
Status: inactive
Page Count: 20
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies two methods for the determination of the content of soluble chromate in fertilizers.

Method A specifies the determination of chromate after extraction with water by photometry. This method can be used to determine Cr(VI)-mass fractions in solids higher than 1 mg/kg.

Method B specifies the determination of chromate by alkaline digestion and ion chromatography with spectrophotometric detection. This method can be used to determine Cr(VI)-mass fractions in solids higher than 0,1 mg/kg.

NOTE In case of reducing or oxidizing fertilizer matrix, no valid Cr(VI) content can be reported.

Document History

July 1, 2016
Fertilizers and liming materials - Determination of chromium(VI) by photometry (method A) and by ion chromatography with spectrophotometric detection (method B) (includes Amendment :2016)
This European Standard specifies two methods for the determination of the content of soluble chromate in fertilizers and liming materials." Method A specifies the determination of chromate after...
May 1, 2015
Fertilizers and liming materials - Determination of chromium (VI) by photometry (method A) and by ion chromatography with spectrophotometric detection (method B); German and English version EN 16318:2013/prA1:2015
A description is not available for this item.
DIN EN 16318
February 1, 2014
Fertilizers - Determination of trace elements - Determination of chromium (VI) by photometry (method A) and by ion chromatography with spectrophotometric detection (method B)
This European Standard specifies two methods for the determination of the content of soluble chromate in fertilizers. Method A specifies the determination of chromate after extraction with water by...

References

Advertisement