DIN EN ISO 12006-3

Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO 12006-3:2007); English version prEN ISO 12006-3:2016

inactive
Organization: DIN
Publication Date: 1 August 2016
Status: inactive
Page Count: 38
ICS Code (Buildings in general): 91.040.01
ICS Code (IT applications in building and construction industry): 35.240.67

Document History

October 1, 2022
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO 12006-3:2022); English version EN ISO 12006-3:2022
A description is not available for this item.
September 1, 2021
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO/DIS 12006-3:2021); English version prEN ISO 12006-3:2021
A description is not available for this item.
April 1, 2017
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO 12006-3:2007); English version EN ISO 12006-3:2016
This part of ISO 12006 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. It...
DIN EN ISO 12006-3
August 1, 2016
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO 12006-3:2007); English version prEN ISO 12006-3:2016
A description is not available for this item.
Advertisement