DIN EN ISO 12006-3
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO/DIS 12006-3:2021); English version prEN ISO 12006-3:2021
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2021 |
| Status: | inactive |
| Page Count: | 82 |
| ICS Code (Construction industry in general): | 91.010.01 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
Document History
October 1, 2022
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO 12006-3:2022); English version EN ISO 12006-3:2022
A description is not available for this item.
DIN EN ISO 12006-3
September 1, 2021
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO/DIS 12006-3:2021); English version prEN ISO 12006-3:2021
A description is not available for this item.
April 1, 2017
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO 12006-3:2007); English version EN ISO 12006-3:2016
This part of ISO 12006 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works.
It...
August 1, 2016
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information (ISO 12006-3:2007); English version prEN ISO 12006-3:2016
A description is not available for this item.