FORD WRS-M4D625-A3
POLYESTER MOLDING COMPOUND (PBT+PET), 40% GLASS/MINERAL FILLED, MOLDED-IN-COLOR, INTERIOR, 25% PCR RESIN CONTENT, 15% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 25 July 2016 |
| Status: | active |
| Page Count: | 7 |
scope:
The materials defined by this specification are for straight shade colors of 40% glass fiber and mineral filled thermoplastics polyester resins with 25% post consumer resin recyclate, good dimensional stability and interior weathering performance
Document History
FORD WRS-M4D625-A3
July 25, 2016
POLYESTER MOLDING COMPOUND (PBT+PET), 40% GLASS/MINERAL FILLED, MOLDED-IN-COLOR, INTERIOR, 25% PCR RESIN CONTENT, 15% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are for straight shade colors of 40% glass fiber and mineral filled thermoplastics polyester resins with 25% post consumer resin recyclate, good...
September 16, 2015
POLYESTER MOLDING COMPOUND (PBT+PET), 40% GLASS/MINERAL FILLED, MOLDED-IN-COLOR, INTERIOR, 25% PCR RESIN CONTENT, 15% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are for straight shade colors of 40% glass fiber and mineral filled thermoplastics polyester resins with 25% post consumer resin recyclate, good...