FORD WRS-M4D625-A3

POLYESTER MOLDING COMPOUND (PBT+PET), 40% GLASS/MINERAL FILLED, MOLDED-IN-COLOR, INTERIOR, 25% PCR RESIN CONTENT, 15% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 16 September 2015
Status: inactive
Page Count: 7
scope:

The materials defined by this specification are for straight shade colors of 40% glass fiber and mineral filled thermoplastics polyester resins with 25% post consumer resin recyclate, good dimensional stability and interior weathering performance.

Document History

July 25, 2016
POLYESTER MOLDING COMPOUND (PBT+PET), 40% GLASS/MINERAL FILLED, MOLDED-IN-COLOR, INTERIOR, 25% PCR RESIN CONTENT, 15% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are for straight shade colors of 40% glass fiber and mineral filled thermoplastics polyester resins with 25% post consumer resin recyclate, good...
FORD WRS-M4D625-A3
September 16, 2015
POLYESTER MOLDING COMPOUND (PBT+PET), 40% GLASS/MINERAL FILLED, MOLDED-IN-COLOR, INTERIOR, 25% PCR RESIN CONTENT, 15% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are for straight shade colors of 40% glass fiber and mineral filled thermoplastics polyester resins with 25% post consumer resin recyclate, good...

References

Advertisement