AFNOR - NF EN 61755-3-6

Fibre optic connector optical interfaces - Part 3-6 : optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre

active
Organization: AFNOR
Publication Date: 1 March 2007
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

July 1, 2012
Fibre optic connector optical interfaces - Part 3-6 : optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.
NF EN 61755-3-6
March 1, 2007
Fibre optic connector optical interfaces - Part 3-6 : optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.
Advertisement