AFNOR - NF EN 61755-3-6/A1
Fibre optic connector optical interfaces - Part 3-6 : optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 July 2012 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
NF EN 61755-3-6/A1
July 1, 2012
Fibre optic connector optical interfaces - Part 3-6 : optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.
March 1, 2007
Fibre optic connector optical interfaces - Part 3-6 : optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.