FORD - WSS-M2G373-B

ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 8 June 2016
Status: inactive
Page Count: 11
scope:

The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained after an oven cure.

The mixed adhesive performance for bonding aluminum and steel is defined as follows:

A-series: Defines the mixed adhesive performance requirements for aluminum bonding: WSB-M2G373-A:

The mixed adhesive is room temperature curing or induction responsive. At 23 °C the material will gel after 150 - 180 minutes. The ramped heat gel point is 70 - 90 °C as defined by para 3.4.2.

B-series: Defines the mixed adhesive performance requirements for steel bonding.

WSS-M2G373-B: The mixed adhesive is room temperature curing or induction responsive. At 23 °C the material will gel after 90 - 120 minutes. The ramped heat gel point is 100 - 120 °C as defined by para 3.4.2.

Document History

October 17, 2016
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
WSS-M2G373-B
June 8, 2016
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
April 25, 2008
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
January 8, 2003
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 DEGREES C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
December 22, 1998
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 C GEL POINT
1. SCOPE The materials defined by this specification are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...

References

Advertisement