FORD - WSS-M2G373-B
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 25 April 2008 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained after an oven cure.
Document History
October 17, 2016
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
June 8, 2016
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
WSS-M2G373-B
April 25, 2008
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
January 8, 2003
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 DEGREES C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
December 22, 1998
ADHESIVE, HEM FLANGE, STEEL BONDING, TWO COMPONENT 90 - 120 MINUTE GEL POINT, 100 - 120 C GEL POINT
1. SCOPE The materials defined by this specification are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...