FORD WSS-M99P30-A
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 5 July 2016 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop.
Document History
January 12, 2022
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop.
June 27, 2017
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop.
FORD WSS-M99P30-A
July 5, 2016
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop.
June 1, 2011
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop....
March 25, 2004
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint...
July 31, 2002
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS
1. SCOPE This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint...