FORD WSS-M99P30-A

PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 25 March 2004
Status: inactive
Page Count: 7
scope:

1. SCOPE

This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop.

Document History

January 12, 2022
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop.
June 27, 2017
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop.
July 5, 2016
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop.
June 1, 2011
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint shop....
FORD WSS-M99P30-A
March 25, 2004
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint...
July 31, 2002
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND EXTERIOR, BODY PANELS
1. SCOPE This specification defines the performance requirements for solvent free material with good acoustical efficiency, which is applied to body panels either in body-in-white or in the paint...

References

Advertisement