FORD WSS-M99P31-A1

PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 5 July 2016
Status: inactive
Page Count: 7
scope:

These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.

Document History

March 20, 2017
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
FORD WSS-M99P31-A1
July 5, 2016
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
August 25, 2011
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
March 17, 2011
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
March 25, 2004
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.

References

Advertisement